Richardson RFPD Converter - ADC AD571SD/883B

Description
The AD571 is an 10-bit successive approximation A/D converter consisting of a DAC, voltage reference, clock, comparator, successive approximation register and output buffers--all fabricated on a single chip. No external components are required to perform a full accuracy 10-bit conversion in 40 µs.Operating on supplies of +5 V to +15 V and -15 V, the AD571 will accepts analog inputs of 0 V to +10 V unipolar of ±5 V bipolar, externally selectable. When the BLANK and CONVERT input is driven low, the three state outputs will be open and a conversion will commence. Upon completion of the the DATA READY line goes low and the data pears at the output. Pulling the BLANK and CONVERT input high blanks the outputs and readies the device for the next version. The AD571 executes a true 10-bit conversion with no missing codes in 40 µs maximum.The AD571 is available in two version for the 0°C to +70°C temperature range, the AD571J and K. The AD571S guarantees 10-bit accuracy and no missing codes from -55°C to +125°C.
Request a Quote
Description
The AD571 is an 10-bit successive approximation A/D converter consisting of a DAC, voltage reference, clock, comparator, successive approximation register and output buffers--all fabricated on a single chip. No external components are required to perform a full accuracy 10-bit conversion in 40 µs.Operating on supplies of +5 V to +15 V and -15 V, the AD571 will accepts analog inputs of 0 V to +10 V unipolar of ±5 V bipolar, externally selectable. When the BLANK and CONVERT input is driven low, the three state outputs will be open and a conversion will commence. Upon completion of the the DATA READY line goes low and the data pears at the output. Pulling the BLANK and CONVERT input high blanks the outputs and readies the device for the next version. The AD571 executes a true 10-bit conversion with no missing codes in 40 µs maximum.The AD571 is available in two version for the 0°C to +70°C temperature range, the AD571J and K. The AD571S guarantees 10-bit accuracy and no missing codes from -55°C to +125°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD571SD/883B - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD571SD/883B
Converter - ADC AD571SD/883B
The AD571 is an 10-bit successive approximation A/D converter consisting of a DAC, voltage reference, clock, comparator, successive approximation register and output buffers--all fabricated on a single chip. No external components are required to perform a full accuracy 10-bit conversion in 40 µs.Operating on supplies of +5 V to +15 V and -15 V, the AD571 will accepts analog inputs of 0 V to +10 V unipolar of ±5 V bipolar, externally selectable. When the BLANK and CONVERT input is driven low, the three state outputs will be open and a conversion will commence. Upon completion of the the DATA READY line goes low and the data pears at the output. Pulling the BLANK and CONVERT input high blanks the outputs and readies the device for the next version. The AD571 executes a true 10-bit conversion with no missing codes in 40 µs maximum.The AD571 is available in two version for the 0°C to +70°C temperature range, the AD571J and K. The AD571S guarantees 10-bit accuracy and no missing codes from -55°C to +125°C.

The AD571 is an 10-bit successive approximation A/D converter consisting of a DAC, voltage reference, clock, comparator, successive approximation register and output buffers--all fabricated on a single chip. No external components are required to perform a full accuracy 10-bit conversion in 40 µs.Operating on supplies of +5 V to +15 V and -15 V, the AD571 will accepts analog inputs of 0 V to +10 V unipolar of ±5 V bipolar, externally selectable. When the BLANK and CONVERT input is driven low, the three state outputs will be open and a conversion will commence. Upon completion of the the DATA READY line goes low and the data pears at the output. Pulling the BLANK and CONVERT input high blanks the outputs and readies the device for the next version. The AD571 executes a true 10-bit conversion with no missing codes in 40 µs maximum.The AD571 is available in two version for the 0°C to +70°C temperature range, the AD571J and K. The AD571S guarantees 10-bit accuracy and no missing codes from -55°C to +125°C.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD571SD/883B
Product Name Converter - ADC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7091RBRMZ - Richardson RFPD
Specs
Interface Type SPI; Microwire
Package Type MSOP
Resolution 12 bits
View Details
Converter - ADC - AD7151BRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details