Richardson RFPD Converter - ADC AD7655ACPZ

Description
The AD7655 is a low cost four channel 16-bit, charge redistribution SAR, Analog-to-Digital Converter which operates from a single 5 Volt power supply. It contains two low noise, wide bandwidth track/hold amplifiers which allow simultaneous sampling, a high-speed 1 MSPS 16-Bit sampling ADC, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports.Each track/hold has a multiplexer to provide a four-channel ADC.It features a very high sampling rate mode (Normal) and, for low power applications, a reduced power mode (Impulse) where the power is scaled with the throughput. It is available in a 48-lead LQFP or a 48-lead LFCSP with operation specified from –40°C to +85°C.The AD7655-EP supports defense and aerospace applications (AQEC standard)
Request a Quote Datasheet
Description
The AD7655 is a low cost four channel 16-bit, charge redistribution SAR, Analog-to-Digital Converter which operates from a single 5 Volt power supply. It contains two low noise, wide bandwidth track/hold amplifiers which allow simultaneous sampling, a high-speed 1 MSPS 16-Bit sampling ADC, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports.Each track/hold has a multiplexer to provide a four-channel ADC.It features a very high sampling rate mode (Normal) and, for low power applications, a reduced power mode (Impulse) where the power is scaled with the throughput. It is available in a 48-lead LQFP or a 48-lead LFCSP with operation specified from –40°C to +85°C.The AD7655-EP supports defense and aerospace applications (AQEC standard)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7655ACPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7655ACPZ
Converter - ADC AD7655ACPZ
The AD7655 is a low cost four channel 16-bit, charge redistribution SAR, Analog-to-Digital Converter which operates from a single 5 Volt power supply. It contains two low noise, wide bandwidth track/hold amplifiers which allow simultaneous sampling, a high-speed 1 MSPS 16-Bit sampling ADC, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports.Each track/hold has a multiplexer to provide a four-channel ADC.It features a very high sampling rate mode (Normal) and, for low power applications, a reduced power mode (Impulse) where the power is scaled with the throughput. It is available in a 48-lead LQFP or a 48-lead LFCSP with operation specified from –40°C to +85°C.The AD7655-EP supports defense and aerospace applications (AQEC standard)

The AD7655 is a low cost four channel 16-bit, charge redistribution SAR, Analog-to-Digital Converter which operates from a single 5 Volt power supply. It contains two low noise, wide bandwidth track/hold amplifiers which allow simultaneous sampling, a high-speed 1 MSPS 16-Bit sampling ADC, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports.Each track/hold has a multiplexer to provide a four-channel ADC.It features a very high sampling rate mode (Normal) and, for low power applications, a reduced power mode (Impulse) where the power is scaled with the throughput. It is available in a 48-lead LQFP or a 48-lead LFCSP with operation specified from –40°C to +85°C.The AD7655-EP supports defense and aerospace applications (AQEC standard)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7655ACPZ
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7328BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 13 bits
Sample Rate 1000 kSamples/Sec
View Details
Converter - ADC - AD570JD - Richardson RFPD
Specs
Package Type DIP
Resolution 8 bits
View Details
Converter - ADC - AD574AKD - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details