Richardson RFPD Converter - DAC AD7392ARZ-REEL

Description
The AD7392/AD7393 comprise a set of pin-compatible 10-/12-bit voltage output, digital-to-analog converters. The parts are designed to operate from a single 3 V supply. Built using a CBCMOS process, these monolithic DACs offer low cost and ease of use in single-supply 3 V systems. Operation is guaranteed over the supply voltage range of 2.7 V to 5.5 V, making this device ideal for battery-operated applications. The full-scale voltage output is determined by the external reference input voltage applied. The rail-to-rail REFIN to DACOUT allows a full-scale voltage equal to the positive supply VDD or any value in between. The voltage outputs are capable of sourcing 5 mA. A data latch load of 12 bits with a 45 ns write time eliminates wait states when interfacing to the fastest processors. Addition-ally, an asynchronous RS input sets the output to a zero scale at power-on or upon user demand. Both parts are offered with similar pinouts, which allows users to select the amount of resolution appropriate for their applications without changing the circuit card. The AD7392/AD7393 are specified for operation over the extended industrial temperature range of -40°C to +85°C. The AD7393AR is specified for the automotive temperature range of -40°C to +125°C. The AD7392/AD7393 are available in 20-lead PDIP and 20-lead SOIC packages. For serial data input, 8-lead packaged versions, see the AD7390 and AD7391.
Request a Quote Datasheet
Description
The AD7392/AD7393 comprise a set of pin-compatible 10-/12-bit voltage output, digital-to-analog converters. The parts are designed to operate from a single 3 V supply. Built using a CBCMOS process, these monolithic DACs offer low cost and ease of use in single-supply 3 V systems. Operation is guaranteed over the supply voltage range of 2.7 V to 5.5 V, making this device ideal for battery-operated applications. The full-scale voltage output is determined by the external reference input voltage applied. The rail-to-rail REFIN to DACOUT allows a full-scale voltage equal to the positive supply VDD or any value in between. The voltage outputs are capable of sourcing 5 mA. A data latch load of 12 bits with a 45 ns write time eliminates wait states when interfacing to the fastest processors. Addition-ally, an asynchronous RS input sets the output to a zero scale at power-on or upon user demand. Both parts are offered with similar pinouts, which allows users to select the amount of resolution appropriate for their applications without changing the circuit card. The AD7392/AD7393 are specified for operation over the extended industrial temperature range of -40°C to +85°C. The AD7393AR is specified for the automotive temperature range of -40°C to +125°C. The AD7392/AD7393 are available in 20-lead PDIP and 20-lead SOIC packages. For serial data input, 8-lead packaged versions, see the AD7390 and AD7391.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7392ARZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7392ARZ-REEL
Converter - DAC AD7392ARZ-REEL
The AD7392/AD7393 comprise a set of pin-compatible 10-/12-bit voltage output, digital-to-analog converters. The parts are designed to operate from a single 3 V supply. Built using a CBCMOS process, these monolithic DACs offer low cost and ease of use in single-supply 3 V systems. Operation is guaranteed over the supply voltage range of 2.7 V to 5.5 V, making this device ideal for battery-operated applications. The full-scale voltage output is determined by the external reference input voltage applied. The rail-to-rail REFIN to DACOUT allows a full-scale voltage equal to the positive supply VDD or any value in between. The voltage outputs are capable of sourcing 5 mA. A data latch load of 12 bits with a 45 ns write time eliminates wait states when interfacing to the fastest processors. Addition-ally, an asynchronous RS input sets the output to a zero scale at power-on or upon user demand. Both parts are offered with similar pinouts, which allows users to select the amount of resolution appropriate for their applications without changing the circuit card. The AD7392/AD7393 are specified for operation over the extended industrial temperature range of -40°C to +85°C. The AD7393AR is specified for the automotive temperature range of -40°C to +125°C. The AD7392/AD7393 are available in 20-lead PDIP and 20-lead SOIC packages. For serial data input, 8-lead packaged versions, see the AD7390 and AD7391.

The AD7392/AD7393 comprise a set of pin-compatible 10-/12-bit voltage output, digital-to-analog converters. The parts are designed to operate from a single 3 V supply. Built using a CBCMOS process, these monolithic DACs offer low cost and ease of use in single-supply 3 V systems. Operation is guaranteed over the supply voltage range of 2.7 V to 5.5 V, making this device ideal for battery-operated applications. The full-scale voltage output is determined by the external reference input voltage applied. The rail-to-rail REFIN to DACOUT allows a full-scale voltage equal to the positive supply VDD or any value in between. The voltage outputs are capable of sourcing 5 mA. A data latch load of 12 bits with a 45 ns write time eliminates wait states when interfacing to the fastest processors. Addition-ally, an asynchronous RS input sets the output to a zero scale at power-on or upon user demand. Both parts are offered with similar pinouts, which allows users to select the amount of resolution appropriate for their applications without changing the circuit card. The AD7392/AD7393 are specified for operation over the extended industrial temperature range of -40°C to +85°C. The AD7393AR is specified for the automotive temperature range of -40°C to +125°C. The AD7392/AD7393 are available in 20-lead PDIP and 20-lead SOIC packages. For serial data input, 8-lead packaged versions, see the AD7390 and AD7391.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7392ARZ-REEL
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5318BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5555CRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
View Details
Converter - DAC - 5962-8778901EA - Richardson RFPD
Specs
Resolution 8 bits
View Details