Richardson RFPD Converter - DAC AD5063BRMZ-1

Description
The AD5062, a member of ADI’s nanoDAC family, is a low power, single 16-bit unbuffered voltage-out DAC that operatesfrom a single 2.7 V to 5.5 V supply. The part offers a relative accuracy specification of ±1 LSB, and operation is guaranteed monotonic with a ±1 LSB DNL specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5062 is supplied from an external VREF pin. A reference buffer is also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or mid-scale and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to typically 300 nA at 5 V and provides software-selectable output loadswhile in power-down mode. The part is put into power-down mode over the serial interface. Total unadjusted error for the part is <0.8 mV.This part exhibits very low glitch on power-up.Product Highlights Available in a tiny 8-lead SOT-23 package. 16-bit accurate, 1 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 30 MHz. Three power-down modes available to the user. Reset to known output voltage (zero-scale or mid-scale).
Request a Quote Datasheet
Description
The AD5062, a member of ADI’s nanoDAC family, is a low power, single 16-bit unbuffered voltage-out DAC that operatesfrom a single 2.7 V to 5.5 V supply. The part offers a relative accuracy specification of ±1 LSB, and operation is guaranteed monotonic with a ±1 LSB DNL specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5062 is supplied from an external VREF pin. A reference buffer is also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or mid-scale and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to typically 300 nA at 5 V and provides software-selectable output loadswhile in power-down mode. The part is put into power-down mode over the serial interface. Total unadjusted error for the part is <0.8 mV.This part exhibits very low glitch on power-up.Product Highlights Available in a tiny 8-lead SOT-23 package. 16-bit accurate, 1 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 30 MHz. Three power-down modes available to the user. Reset to known output voltage (zero-scale or mid-scale).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5063BRMZ-1 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5063BRMZ-1
Converter - DAC AD5063BRMZ-1
The AD5062, a member of ADI’s nanoDAC family, is a low power, single 16-bit unbuffered voltage-out DAC that operatesfrom a single 2.7 V to 5.5 V supply. The part offers a relative accuracy specification of ±1 LSB, and operation is guaranteed monotonic with a ±1 LSB DNL specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5062 is supplied from an external VREF pin. A reference buffer is also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or mid-scale and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to typically 300 nA at 5 V and provides software-selectable output loadswhile in power-down mode. The part is put into power-down mode over the serial interface. Total unadjusted error for the part is <0.8 mV.This part exhibits very low glitch on power-up.Product Highlights Available in a tiny 8-lead SOT-23 package. 16-bit accurate, 1 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 30 MHz. Three power-down modes available to the user. Reset to known output voltage (zero-scale or mid-scale).

The AD5062, a member of ADI’s nanoDAC family, is a low power, single 16-bit unbuffered voltage-out DAC that operatesfrom a single 2.7 V to 5.5 V supply. The part offers a relative accuracy specification of ±1 LSB, and operation is guaranteed monotonic with a ±1 LSB DNL specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5062 is supplied from an external VREF pin. A reference buffer is also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or mid-scale and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to typically 300 nA at 5 V and provides software-selectable output loadswhile in power-down mode. The part is put into power-down mode over the serial interface. Total unadjusted error for the part is <0.8 mV.This part exhibits very low glitch on power-up.Product Highlights

  1. Available in a tiny 8-lead SOT-23 package.
  2. 16-bit accurate, 1 LSB INL.
  3. Low glitch on power-up.
  4. High speed serial interface with clock speeds up to 30 MHz.
  5. Three power-down modes available to the user.
  6. Reset to known output voltage (zero-scale or mid-scale).
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5063BRMZ-1
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5542LRZ - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details
Converter - DAC - AD5336BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5316BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details