Richardson RFPD Converter - DAC AD5790BCPZ

Description
The AD5790 is a single 20-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 34V. The AD5790 accepts a positive reference input in the range 4V to VDD – 2.5V and a negative reference input in the range VSS + 2.5 V to 0V. The AD5790 offers a relative accuracy specification of ±1 LSB max, and operation is guaranteed monotonic with a ±1 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 50 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Reference buffers are also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides a disable feature that places the output in a defined load state.
Request a Quote Datasheet
Description
The AD5790 is a single 20-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 34V. The AD5790 accepts a positive reference input in the range 4V to VDD – 2.5V and a negative reference input in the range VSS + 2.5 V to 0V. The AD5790 offers a relative accuracy specification of ±1 LSB max, and operation is guaranteed monotonic with a ±1 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 50 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Reference buffers are also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides a disable feature that places the output in a defined load state.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5790BCPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5790BCPZ
Converter - DAC AD5790BCPZ
The AD5790 is a single 20-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 34V. The AD5790 accepts a positive reference input in the range 4V to VDD – 2.5V and a negative reference input in the range VSS + 2.5 V to 0V. The AD5790 offers a relative accuracy specification of ±1 LSB max, and operation is guaranteed monotonic with a ±1 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 50 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Reference buffers are also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides a disable feature that places the output in a defined load state.

The AD5790 is a single 20-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 34V. The AD5790 accepts a positive reference input in the range 4V to VDD – 2.5V and a negative reference input in the range VSS + 2.5 V to 0V. The AD5790 offers a relative accuracy specification of ±1 LSB max, and operation is guaranteed monotonic with a ±1 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 50 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Reference buffers are also provided on-chip. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides a disable feature that places the output in a defined load state.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5790BCPZ
Product Name Converter - DAC
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-9451802MLA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - 5962-8770102RA - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5321BRTZ-500RL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5381BSTZ-5 - Richardson RFPD
Specs
Package Type QFP
Resolution 12 bits
View Details