Richardson RFPD Converter - DAC AD5780BCPZ-REEL7

Description
The AD5780 is a single 18-bit, unbuffered voltage output DAC that operates from a bipolar supply of up to 33 V. The AD5780 accepts a positive reference input range of 5 V to VDD - 2.5 V and a negative reference input range of VSS + 2.5 V to 0 V. The AD5780 offers a relative accuracy specification of ±1.0 LSB maximum, and operation is guaranteed monotonic with a ±1.0 LSB DNL maximum specification. The part uses a versatile 3-wire serial interface that operates at clock rates of up to 35 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.PRODUCT HIGHLIGHTS True 18-Bit Accuracy. Wide Power Supply Range of Up to ±16.5 V. -40°C to +125°C Operating Temperature Range. Low 8 nV/vHz Noise. Low 0.018 ppm/°C gain error temperature coefficient.
Request a Quote Datasheet
Description
The AD5780 is a single 18-bit, unbuffered voltage output DAC that operates from a bipolar supply of up to 33 V. The AD5780 accepts a positive reference input range of 5 V to VDD - 2.5 V and a negative reference input range of VSS + 2.5 V to 0 V. The AD5780 offers a relative accuracy specification of ±1.0 LSB maximum, and operation is guaranteed monotonic with a ±1.0 LSB DNL maximum specification. The part uses a versatile 3-wire serial interface that operates at clock rates of up to 35 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.PRODUCT HIGHLIGHTS True 18-Bit Accuracy. Wide Power Supply Range of Up to ±16.5 V. -40°C to +125°C Operating Temperature Range. Low 8 nV/vHz Noise. Low 0.018 ppm/°C gain error temperature coefficient.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5780BCPZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5780BCPZ-REEL7
Converter - DAC AD5780BCPZ-REEL7
The AD5780 is a single 18-bit, unbuffered voltage output DAC that operates from a bipolar supply of up to 33 V. The AD5780 accepts a positive reference input range of 5 V to VDD - 2.5 V and a negative reference input range of VSS + 2.5 V to 0 V. The AD5780 offers a relative accuracy specification of ±1.0 LSB maximum, and operation is guaranteed monotonic with a ±1.0 LSB DNL maximum specification. The part uses a versatile 3-wire serial interface that operates at clock rates of up to 35 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.PRODUCT HIGHLIGHTS True 18-Bit Accuracy. Wide Power Supply Range of Up to ±16.5 V. -40°C to +125°C Operating Temperature Range. Low 8 nV/vHz Noise. Low 0.018 ppm/°C gain error temperature coefficient.

The AD5780 is a single 18-bit, unbuffered voltage output DAC that operates from a bipolar supply of up to 33 V. The AD5780 accepts a positive reference input range of 5 V to VDD - 2.5 V and a negative reference input range of VSS + 2.5 V to 0 V. The AD5780 offers a relative accuracy specification of ±1.0 LSB maximum, and operation is guaranteed monotonic with a ±1.0 LSB DNL maximum specification. The part uses a versatile 3-wire serial interface that operates at clock rates of up to 35 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.PRODUCT HIGHLIGHTS

  1. True 18-Bit Accuracy.
  2. Wide Power Supply Range of Up to ±16.5 V.
  3. -40°C to +125°C Operating Temperature Range.
  4. Low 8 nV/vHz Noise.
  5. Low 0.018 ppm/°C gain error temperature coefficient.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5780BCPZ-REEL7
Product Name Converter - DAC
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products