Richardson RFPD Converter - DAC AD5380BSTZ-3

Description
The AD5380 is a 40-channel, 14-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3V or 5V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5380 includes an internal 1.25 V/2.5 V low-drift reference. The AD5380 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.
Request a Quote Datasheet
Description
The AD5380 is a 40-channel, 14-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3V or 5V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5380 includes an internal 1.25 V/2.5 V low-drift reference. The AD5380 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5380BSTZ-3 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5380BSTZ-3
Converter - DAC AD5380BSTZ-3
The AD5380 is a 40-channel, 14-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3V or 5V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5380 includes an internal 1.25 V/2.5 V low-drift reference. The AD5380 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.

The AD5380 is a 40-channel, 14-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3V or 5V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5380 includes an internal 1.25 V/2.5 V low-drift reference. The AD5380 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5380BSTZ-3
Product Name Converter - DAC
Package Type BGA
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5372BSTZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5315ARMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5065ARUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details