Richardson RFPD Converter - DAC AD5680BRJZ-2500RL7

Description
The AD5680, a member of the nanoDAC family, is a single, 18-bit buffered voltage-out digital-to-analog converter that operates from a single 4.5 V to 5.5 V supply and is 18-bit monotonic. The AD5680 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V (AD5680-1) or to midscale (AD5680-2) and remains there until a valid write takes place. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The power consumption is 1.6 mW at 5 V. The AD5680 on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing applications, the output amplifier’s inverting input is available to the user. The AD5680 uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights 18 bits of resolution. 12-bit accuracy guaranteed for 18-bit DAC. Available in an 8-lead SOT-23. Low power; typically consumes 1.6 mW at 5 V. Power-on reset to zero scale or to midscale.
Request a Quote Datasheet
Description
The AD5680, a member of the nanoDAC family, is a single, 18-bit buffered voltage-out digital-to-analog converter that operates from a single 4.5 V to 5.5 V supply and is 18-bit monotonic. The AD5680 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V (AD5680-1) or to midscale (AD5680-2) and remains there until a valid write takes place. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The power consumption is 1.6 mW at 5 V. The AD5680 on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing applications, the output amplifier’s inverting input is available to the user. The AD5680 uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights 18 bits of resolution. 12-bit accuracy guaranteed for 18-bit DAC. Available in an 8-lead SOT-23. Low power; typically consumes 1.6 mW at 5 V. Power-on reset to zero scale or to midscale.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5680BRJZ-2500RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5680BRJZ-2500RL7
Converter - DAC AD5680BRJZ-2500RL7
The AD5680, a member of the nanoDAC family, is a single, 18-bit buffered voltage-out digital-to-analog converter that operates from a single 4.5 V to 5.5 V supply and is 18-bit monotonic. The AD5680 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V (AD5680-1) or to midscale (AD5680-2) and remains there until a valid write takes place. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The power consumption is 1.6 mW at 5 V. The AD5680 on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing applications, the output amplifier’s inverting input is available to the user. The AD5680 uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights 18 bits of resolution. 12-bit accuracy guaranteed for 18-bit DAC. Available in an 8-lead SOT-23. Low power; typically consumes 1.6 mW at 5 V. Power-on reset to zero scale or to midscale.

The AD5680, a member of the nanoDAC family, is a single, 18-bit buffered voltage-out digital-to-analog converter that operates from a single 4.5 V to 5.5 V supply and is 18-bit monotonic. The AD5680 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V (AD5680-1) or to midscale (AD5680-2) and remains there until a valid write takes place. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The power consumption is 1.6 mW at 5 V. The AD5680 on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing applications, the output amplifier’s inverting input is available to the user. The AD5680 uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights

  1. 18 bits of resolution.
  2. 12-bit accuracy guaranteed for 18-bit DAC.
  3. Available in an 8-lead SOT-23.
  4. Low power; typically consumes 1.6 mW at 5 V.
  5. Power-on reset to zero scale or to midscale.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5680BRJZ-2500RL7
Product Name Converter - DAC
Resolution 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5065ARUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5583YRVZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5306ARUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details