Richardson RFPD Converter - DAC AD5583YRVZ

Description
The new AD5582/AD5583 offer pin compatible, quad 12-/10-Bit digital-to-analog converters with separate reference inputs allowing users to individually establish output spans. These low power (<3 mA), fast settling time (5 µs) devices are offered in the compact TSSOP-48 package. Fast parallel digital interfacing allows data loading at 20 MSPS and Readback of the input registers. Operation from single +5 to +15 V supplies as well as dual supply operation to ±5 V insures that most of the higher voltage actuators can be directly controlled without further amplification to higher voltages. Ideal for instrumentation, industrial control and optical network DWDM control circuits.
Request a Quote Datasheet
Description
The new AD5582/AD5583 offer pin compatible, quad 12-/10-Bit digital-to-analog converters with separate reference inputs allowing users to individually establish output spans. These low power (<3 mA), fast settling time (5 µs) devices are offered in the compact TSSOP-48 package. Fast parallel digital interfacing allows data loading at 20 MSPS and Readback of the input registers. Operation from single +5 to +15 V supplies as well as dual supply operation to ±5 V insures that most of the higher voltage actuators can be directly controlled without further amplification to higher voltages. Ideal for instrumentation, industrial control and optical network DWDM control circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5583YRVZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5583YRVZ
Converter - DAC AD5583YRVZ
The new AD5582/AD5583 offer pin compatible, quad 12-/10-Bit digital-to-analog converters with separate reference inputs allowing users to individually establish output spans. These low power (<3 mA), fast settling time (5 µs) devices are offered in the compact TSSOP-48 package. Fast parallel digital interfacing allows data loading at 20 MSPS and Readback of the input registers. Operation from single +5 to +15 V supplies as well as dual supply operation to ±5 V insures that most of the higher voltage actuators can be directly controlled without further amplification to higher voltages. Ideal for instrumentation, industrial control and optical network DWDM control circuits.

The new AD5582/AD5583 offer pin compatible, quad 12-/10-Bit digital-to-analog converters with separate reference inputs allowing users to individually establish output spans. These low power (<3 mA), fast settling time (5 µs) devices are offered in the compact TSSOP-48 package. Fast parallel digital interfacing allows data loading at 20 MSPS and Readback of the input registers. Operation from single +5 to +15 V supplies as well as dual supply operation to ±5 V insures that most of the higher voltage actuators can be directly controlled without further amplification to higher voltages. Ideal for instrumentation, industrial control and optical network DWDM control circuits.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5583YRVZ
Product Name Converter - DAC
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5412AREZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5317ARUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5555CRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
View Details