Richardson RFPD Board Level Heat Sink 690-3B

Description
The low-cost heat sinks provide the most power dissipation at the lowest unit cost and are available in three standard types to mount and cool one TO-3 or TO-66 metal power semiconductor type or two plastic package TO-220 power semiconductor types. For higher power semiconductors, the 690 Series can dissipate up to 20 watts while maintaining a mounting surface temperature rise above ambient air temperature of no more than 91°C.
Request a Quote Datasheet
Description
The low-cost heat sinks provide the most power dissipation at the lowest unit cost and are available in three standard types to mount and cool one TO-3 or TO-66 metal power semiconductor type or two plastic package TO-220 power semiconductor types. For higher power semiconductors, the 690 Series can dissipate up to 20 watts while maintaining a mounting surface temperature rise above ambient air temperature of no more than 91°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Board Level Heat Sink
690-3B
Board Level Heat Sink 690-3B
The low-cost heat sinks provide the most power dissipation at the lowest unit cost and are available in three standard types to mount and cool one TO-3 or TO-66 metal power semiconductor type or two plastic package TO-220 power semiconductor types. For higher power semiconductors, the 690 Series can dissipate up to 20 watts while maintaining a mounting surface temperature rise above ambient air temperature of no more than 91°C.

The low-cost heat sinks provide the most power dissipation at the lowest unit cost and are available in three standard types to mount and cool one TO-3 or TO-66 metal power semiconductor type or two plastic package TO-220 power semiconductor types. For higher power semiconductors, the 690 Series can dissipate up to 20 watts while maintaining a mounting surface temperature rise above ambient air temperature of no more than 91°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number 690-3B
Product Name Board Level Heat Sink
H 33.27 mm (1.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Board Level Heat Sink - 274-2AB - Richardson RFPD
Specs
H 12.7 mm (0.5000 inch)
Mounting PCB
Thermal Resistance 7 °C / W
View Details
Board Level Heat Sink - 258 - Richardson RFPD
Specs
H 12.7 mm (0.5000 inch)
Mounting Conventional
Thermal Resistance 12 °C / W
View Details
Board Level Heat Sink - 217-36CTRE6 - Richardson RFPD
Specs
H 9.14 mm (0.3600 inch)
Mounting Surface Mount
Thermal Resistance 16 °C / W
View Details