Richardson RFPD Board Level Heat Sink 658-25AB

Description
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™
Request a Quote Datasheet
Description
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Board Level Heat Sink
658-25AB
Board Level Heat Sink 658-25AB
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number 658-25AB
Product Name Board Level Heat Sink
H 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Board Level Heat Sink - 271-AB - Richardson RFPD
Specs
H 12.7 mm (0.5000 inch)
Thermal Resistance 5.1 °C / W
View Details
Board Level Heat Sink - 217-36CTRE6 - Richardson RFPD
Specs
H 9.14 mm (0.3600 inch)
Mounting Surface Mount
Thermal Resistance 16 °C / W
View Details