Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
RICHARDSON RFPD
627-15ABPE -- BOARD LEVEL HEAT SINK
Richardson RFPD
Board Level Heat Sink
627-15ABPE
Description
High-Efficiency Heat Sinks for Vertical Board Mounting
Request a Quote
Email Supplier
Datasheet
Description
High-Efficiency Heat Sinks for Vertical Board Mounting
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
627-15ABPE
Board Level Heat Sink
627-15ABPE
High-Efficiency Heat Sinks for Vertical Board Mounting
High-Efficiency Heat Sinks for Vertical Board Mounting
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Heat Sinks
Product Number
627-15ABPE
Product Name
Board Level Heat Sink
H
38.1 mm (1.5 inch)
Unlock Full Specs
to access all available technical data
Similar Products
Richardson RFPD
Extruded Heat Sink
392-300AB
Specs
W
125 mm (4.92 inch)
H
136 mm (5.35 inch)
Thermal Resistance
0.3300 °C / W
View Details
Richardson RFPD
Clamp Compression System
143-C
View Details
Richardson RFPD
Board Level Heat Sink
274-2AB
Specs
H
12.7 mm (0.5000 inch)
Mounting
PCB
Thermal Resistance
7 °C / W
View Details
Richardson RFPD
Clamp Compression System
139-5J
View Details