The 600S series comprises 0603 (1608 metric) EIA size multilayer ceramic capacitors designed for RF and microwave applications requiring ultra-low ESR and high Q performance. The part operates with a maximum working voltage of 250 VDC, a capacitance range of 0.1 to 100 pF, a temperature coefficient of ±30 ppm/°C from -55°C to +125°C, and a quality factor exceeding 2,000 at 1 MHz for capacitance values up to 10 pF. It meets military specifications per DSCC Drawing Number 05002, complies with MIL-STD-202 for moisture resistance, and is RoHS compliant with tin-plated nickel barrier terminations. The device exhibits no aging or piezoelectric effects and supports reflow soldering with >90% solder coverage on end terminations.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600S120JT250XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.20E-5 microF |