The 100A Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications including bypass, coupling, tuning, and DC blocking. It features a case size of 0.055" x 0.055", a capacitance range of 0.1 pF to 100 pF, and a maximum working voltage of 250 VDC. The capacitor offers a quality factor greater than 10,000 at 1 MHz, negligible aging and piezoelectric effects, and operates from -55°C to +125°C. It complies with MIL-PRF-55681 and exhibits high self-resonance, low ESR/ESL, and hermetic packaging. Tape and reel packaging options are available.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A0R6AW150XT5 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |