UltraMag™ magnetic substrate is the workhouse of the sign and display market. Flexmag’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not magnetized. Strip also available with pressure sensitive adhesive backing or custom lamination.
UltraMag™ magnetic substrate is the workhouse of the sign and display market. Flexmag’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not magnetized. Strip also available with pressure sensitive adhesive backing or custom lamination.
| Arnold Magnetic Technologies | Arnold Magnetic Technologies | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | Ultramag™ | Ultramag™ |
| Product Name | Flexible Magnetic Sheeting | Flexible Magnetic Extrusions |
| Industrial Magnets | Individual Magnets; Bulk Magnet Materials | Individual Magnets |
| Features | Machinable | |
| Operating Temperature | 160 F (71 C) | |
| BHmax | 0.6500 MGOe | 0.6500 MGOe |
| Br | 1.65 kilogauss | 1.65 kilogauss |