Arnold Magnetic Technologies Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| “GBD Neo” magnets offer a combination of high energy density and temperature stability at moderate cost by reducing the amount of Dysprosium (Dy) (GBDD) and Terbium (Tb) (GBDT) used. This... | |
| Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability... | |
| Arnokrome™ III, developed by The Arnold Engineering Company, is a ductile permanent magnet alloy based on the iron-chromium-cobalt alloy system. Since the cobalt content is lower than in alternative magnetic... | |
| Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including:... | |
| Arnold Magnetic Technologies manufactures high-performance magnets, magnetic assemblies, precision thin metals, and electric motor components and assemblies for highly efficient electric machines. Our engineers work with motor designers every day... | |
| Arnold Magnetic Technologies’ industry leading RECOMA Samarium Cobalt (SmCo) magnet materials break the performance barriers of other magnetic components. Offering several operational advantages, our top-of-the-line RECOMA 35E is currently the... | |
| Ferrosheet™ Magnetic Receptive Sheeting is a receptor for magnetic graphics. Designed to be used together with Arnold’s variety of printable magnetic media, you can easily create changeable signs, banners, and... | |
| flexMAX™ (FM-60) high energy extruded flexible magnets are designed with the engineer in mind. With up to 2.0 MGOe, this anisotropic magnet combines both strength and stability for precise control... | |
| High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means... | |
| Injection molded magnets are essentially fully dense magnetic powders blended with a variety of polymer base materials. Depending on the combination of magnetic material and polymer selected, a wide range... | |
| Neodymium iron boron (NdFeB), or “neo” magnets offer the highest energy product of any material today and are available in a wide range of shapes, sizes and grades. Neo magnets... | |
| PLASTIFORM® bonded magnets represent the culmination of years of research and development focused on enhancing the magnetic and physical properties of polymerized magnet material. Since their development in the mid-60s,... | |
| PTM’s Arnokrome Magnet Alloys are designed to provide superior performance in applications that require low coercivity magnetic materials, including magnetic clutch/break, anti-theft tags, sensing, and guitar strings. Produced in strip... | |
| UltraMag™ magnetic substrate is the workhouse of the sign and display market. Flexmag’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy... | |
| Whether designing new systems or looking to boost efficiency in existing equipment, Arnold’s patented Shaped Field Magnet (SFM) technology offers new options for designers of next-generation rotating equipment and sensor... |