Armstrong International Non Actuated - Flow Control Valves - Emech™ Digital Control Valves F2050

Description
Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable
Datasheet
Description
Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves - F2050 - Armstrong International
Three Rivers, MI, USA
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves
F2050
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves F2050
Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable

Emech’s patented shear action disc design provides precise control mixing of steam and water.

Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control.

As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of CF8M (316) stainless steel
  • 1/4 turn action
  • Standard end connections: NPT, CL 150 flanged, sanitary end connections
  • Ceramic discs: durable, corrosion resistant
  • Top entry allows inline access to internal valve parts
  • Maximum inlet steam temperature 482°F (250°C)
  • Body temperature range: -13°F to 257°F
  • Rated pressure 145 psi(10 bar)
  • Maximum dynamic pressure drop of 130 psi (9.6 bar)
  • Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi
  • Manual handle option can be locked in both open and the closed position
  • Manual handle kit includes stroke liming feature to set the maximum opening of the steam port
  • Design verification to ASME B16.34
  • Liquid and gas capable
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number F2050
Product Name Non Actuated - Flow Control Valves - Emech™ Digital Control Valves
Valve Type Control Valve
Primary Material Stainless Steel
Media Water
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-A-ZCP180 3VX4X2 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-410A
Valve Size 0.38 inch (9.52 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Pneumatic Valve - 53790504 - Radwell International
Haskel International LLC
Specs
Media Air
View Details