Armstrong International Non Actuated - Flow Control Valves - Emech™ Digital Control Valves F2040

Description
Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable
Datasheet
Description
Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves - F2040 - Armstrong International
Three Rivers, MI, USA
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves
F2040
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves F2040
Emech’s patented shear action disc design provides precise control mixing of steam and water. Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control. As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable

Emech’s patented shear action disc design provides precise control mixing of steam and water.

Fitted with the Emech G1 electronic actuator, and integrated temperature sensor results in fast, accurate and stable temperature control.

As a single compact assembly installation is simplified. The independence of this stand alone unit provides a reliable solution for hot water supply.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of CF8M (316) stainless steel
  • 1/4 turn action
  • Standard end connections: NPT, CL 150 flanged, sanitary end connections
  • Ceramic discs: durable, corrosion resistant
  • Top entry allows inline access to internal valve parts
  • Maximum inlet steam temperature 482°F (250°C)
  • Body temperature range: -13°F to 257°F
  • Rated pressure 145 psi(10 bar)
  • Maximum dynamic pressure drop of 130 psi (9.6 bar)
  • Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi
  • Manual handle option can be locked in both open and the closed position
  • Manual handle kit includes stroke liming feature to set the maximum opening of the steam port
  • Design verification to ASME B16.34
  • Liquid and gas capable
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number F2040
Product Name Non Actuated - Flow Control Valves - Emech™ Digital Control Valves
Valve Type Control Valve
Primary Material Stainless Steel
Media Water
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121467012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.26 inch (32.00 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details