Armstrong International Non Actuated - Flow Control Valves - Emech™ Digital Control Valves F2020

Description
The Emech 2 port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. Combined with the Emech electronic actuator, high speed stand alone closed loop temperature control is possible. The Emech port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable
Datasheet
Description
The Emech 2 port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. Combined with the Emech electronic actuator, high speed stand alone closed loop temperature control is possible. The Emech port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves - F2020 - Armstrong International
Three Rivers, MI, USA
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves
F2020
Non Actuated - Flow Control Valves - Emech™ Digital Control Valves F2020
The Emech 2 port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. Combined with the Emech electronic actuator, high speed stand alone closed loop temperature control is possible. The Emech port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary end connections Ceramic discs: durable, corrosion resistant Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Body temperature range: -13°F to 257°F Rated pressure 145 psi(10 bar) Maximum dynamic pressure drop of 130 psi (9.6 bar) Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi Manual handle option can be locked in both open and the closed position Manual handle kit includes stroke liming feature to set the maximum opening of the steam port Design verification to ASME B16.34 Liquid and gas capable

The Emech 2 port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity.

Combined with the Emech electronic actuator, high speed stand alone closed loop temperature control is possible. The Emech port valve utilizes ceramic shear action discs as the dynamic seal.

The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of CF8M (316) stainless steel
  • 1/4 turn action
  • Standard end connections: NPT, CL 150 flanged, sanitary end connections
  • Ceramic discs: durable, corrosion resistant
  • Top entry allows inline access to internal valve parts
  • Maximum inlet steam temperature 482°F (250°C)
  • Body temperature range: -13°F to 257°F
  • Rated pressure 145 psi(10 bar)
  • Maximum dynamic pressure drop of 130 psi (9.6 bar)
  • Bubble tight (zero leakage) shut-off. The seat seal exceeds the requirements of ANSIB16.104 and FCI 70-2 Classes V and Vi
  • Manual handle option can be locked in both open and the closed position
  • Manual handle kit includes stroke liming feature to set the maximum opening of the steam port
  • Design verification to ASME B16.34
  • Liquid and gas capable
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number F2020
Product Name Non Actuated - Flow Control Valves - Emech™ Digital Control Valves
Valve Type Control Valve
Primary Material Stainless Steel
Media Water
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 121210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Air -Operated Isolation Valves - AIV series - Clippard
Specs
Valve Type Isolation Valve
Primary Material PEEK; PTFE
Media Water; Gas; Air
View Details