Armstrong International Actuated - Flow Control Valves - Emech™ Digital Control Valves E50F

Description
The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of applications can be achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features 1/4 Turn action ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel Ceramic discs - durable, corrosion resistant End connections: NPT, BSPP, ASME Cl. 150 Flanges, Socket Weld, Sanitary Styled Flanges Elastomer seal options Top entry allows access to internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Manual handle option lock-able in both open and closed position Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied) Local/remote control options Failsafe position feedback (non-contact absolute encoder) 4 membrane switches with ‘dual touch’ safety feature 3.5 digit LCD display with back light display Push button power switch 24Vdc 5 Amp power supply
Datasheet
Description
The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of applications can be achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features 1/4 Turn action ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel Ceramic discs - durable, corrosion resistant End connections: NPT, BSPP, ASME Cl. 150 Flanges, Socket Weld, Sanitary Styled Flanges Elastomer seal options Top entry allows access to internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Manual handle option lock-able in both open and closed position Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied) Local/remote control options Failsafe position feedback (non-contact absolute encoder) 4 membrane switches with ‘dual touch’ safety feature 3.5 digit LCD display with back light display Push button power switch 24Vdc 5 Amp power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuated - Flow Control Valves - Emech™ Digital Control Valves - E50F - Armstrong International
Three Rivers, MI, USA
Actuated - Flow Control Valves - Emech™ Digital Control Valves
E50F
Actuated - Flow Control Valves - Emech™ Digital Control Valves E50F
The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of applications can be achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features 1/4 Turn action ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel Ceramic discs - durable, corrosion resistant End connections: NPT, BSPP, ASME Cl. 150 Flanges, Socket Weld, Sanitary Styled Flanges Elastomer seal options Top entry allows access to internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Manual handle option lock-able in both open and closed position Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied) Local/remote control options Failsafe position feedback (non-contact absolute encoder) 4 membrane switches with ‘dual touch’ safety feature 3.5 digit LCD display with back light display Push button power switch 24Vdc 5 Amp power supply

The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity.

When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of applications can be achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal.

The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime.

Valve Features

  • 1/4 Turn action
  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of CF8M (316) stainless steel
  • Ceramic discs - durable, corrosion resistant
  • End connections: NPT, BSPP, ASME Cl. 150 Flanges, Socket Weld, Sanitary Styled Flanges
  • Elastomer seal options
  • Top entry allows access to internal valve parts
  • Body temperature range: -13°F to 257°F
  • Rated pressure: 145 psi (10 bar)
  • Maximum dynamic pressure drop of 130 psi (9 bar)
  • Bubble tight (zero leakage) shut-off
  • Manual handle option lock-able in both open and closed position
  • Liquid and gas capable
  • Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI

Electronic Actuator Features

  • Analog (4-20mA)
  • Speed, position, and acceleration control
  • User defined ‘2-speed’ stroke can eliminate water hammer
  • Very high resolution capability (0.03° rotational)
  • Local closed loop control of Temperature
  • External RS232 connection (cable supplied)
  • Local/remote control options
  • Failsafe position feedback (non-contact absolute encoder)
  • 4 membrane switches with ‘dual touch’ safety feature
  • 3.5 digit LCD display with back light display
  • Push button power switch
  • 24Vdc 5 Amp power supply
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number E50F
Product Name Actuated - Flow Control Valves - Emech™ Digital Control Valves
Valve Type Control Valve
Primary Material Stainless Steel
Media Water
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details