Armstrong International Y-Type Cast Carbon Steel Strainer B Series 2" B * FL 600

Description
Screen chambers won’t leak or crush Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the end of the screen. Screwed retainers: easy in, easy out Straight threads mean it takes less torque to achieve a tight seal with proper gasket compression. Less torque is also required to remove the retainer. For you, that means less danger of “freezing in” than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen materials, meshes and perforations are available.
Datasheet
Description
Screen chambers won’t leak or crush Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the end of the screen. Screwed retainers: easy in, easy out Straight threads mean it takes less torque to achieve a tight seal with proper gasket compression. Less torque is also required to remove the retainer. For you, that means less danger of “freezing in” than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen materials, meshes and perforations are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y-Type Cast Carbon Steel Strainer B Series - 2
Three Rivers, MI, USA
Y-Type Cast Carbon Steel Strainer B Series
2" B * FL 600
Y-Type Cast Carbon Steel Strainer B Series 2" B * FL 600
Screen chambers won’t leak or crush Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the end of the screen. Screwed retainers: easy in, easy out Straight threads mean it takes less torque to achieve a tight seal with proper gasket compression. Less torque is also required to remove the retainer. For you, that means less danger of “freezing in” than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen materials, meshes and perforations are available.

Screen chambers won’t leak or crush

Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the end of the screen.

Screwed retainers: easy in, easy out

Straight threads mean it takes less torque to achieve a tight seal with proper gasket compression. Less torque is also required to remove the retainer. For you, that means less danger of “freezing in” than with hard-to-break tapered pipe threads.

Off-center blowdown connections for better dirt removal

Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed.

Many screen choices

Many screen materials, meshes and perforations are available.

Datasheet

Technical Specifications

  Armstrong International
Product Category Strainers
Product Number 2" B * FL 600
Product Name Y-Type Cast Carbon Steel Strainer B Series
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; HighTemp; Water; Steam
Media Liquid; Steam
Pipe Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-12-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details