Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the end of the screen.
Straight threads mean it takes less torque to achieve a tight seal with proper gasket compression. Less torque is also required to remove the retainer. For you, that means less danger of "freezing in" than with hard-to-break tapered pipe threads.
Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed.
Many screen materials, meshes and perforations are available.
| Armstrong International | |
|---|---|
| Product Category | Strainers |
| Product Number | 1" CA * SC |
| Product Name | Y-Type Cast Iron Strainers CA Series |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; HighTemp; Water; Steam |
| Media | Liquid; Steam |
| Pipe Size | 1 inch (25.4 mm) |