Armstrong Brands, Inc. 39-Quart Picnic Cooler

Description
Sold by the case (12 in a case) The 39 Quart picnic cooler is perfect for keeping food and beverages cold on the go. Inside Dimensions: 22" x 12" x 12" deep with tapered walls Wall Thickness: 0.75" Case size: 30 x 24 x 35" Maximum on-line order is 10 cases
 (120 coolers) Discounted Pricing for higher quantities available upon request
Description
Sold by the case (12 in a case) The 39 Quart picnic cooler is perfect for keeping food and beverages cold on the go. Inside Dimensions: 22" x 12" x 12" deep with tapered walls Wall Thickness: 0.75" Case size: 30 x 24 x 35" Maximum on-line order is 10 cases
 (120 coolers) Discounted Pricing for higher quantities available upon request

Suppliers

Company
Product
Description
Supplier Links
39-Quart Picnic Cooler -  - Armstrong Brands, Inc.
Buffalo, NY, USA
39-Quart Picnic Cooler
39-Quart Picnic Cooler
Sold by the case (12 in a case) The 39 Quart picnic cooler is perfect for keeping food and beverages cold on the go. Inside Dimensions: 22" x 12" x 12" deep with tapered walls Wall Thickness: 0.75" Case size: 30 x 24 x 35" Maximum on-line order is 10 cases
 (120 coolers) Discounted Pricing for higher quantities available upon request

Sold by the case (12 in a case)

The 39 Quart picnic cooler is perfect for keeping food and beverages cold on the go.

Inside Dimensions: 22" x 12" x 12" deep with tapered walls

Wall Thickness: 0.75"

  • Case size: 30 x 24 x 35"
  • Maximum on-line order is 10 cases
 (120 coolers)
  • Discounted Pricing for higher quantities available upon request
Supplier's Site

Technical Specifications

  Armstrong Brands, Inc.
Product Category Protective Packaging
Product Name 39-Quart Picnic Cooler
Material Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
Kraft Heat Seal Bubble Mailer - BM0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details