Armstrong Brands, Inc. Datasheets for Protective Packaging

Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more

Product Name Notes
Interior Foam Packaging If you need interior packaging for a new product or low volume projects, fabricated foam packaging is a cost effective alternative to molded foam. With many of...
An easier, more cost effective way to ship! Wine Shippers are used to protect your wine in transit, whether you are transporting bottles across town or shipping valuable wine across...
Fabricated Foam Prototypes Our fabricated foam solutions offer a cost-effective way to create and model your design into a prototype. With design flexibility and years of experience, we can take...
Sold by the case (10 in a case) The 5-lb cooler is perfect for shipping, insulating and storing. Inside Dimensions: 15" x 9.5" x 2.5" deep Wall Thickness: 1" Case...
Sold by the case (10 in a case) The S-10 cooler is versatile and lightweight, making it perfect for shipping, insulating and storing. Inside Dimensions: 21.5" x 7.5" x 4.5"...
Sold by the case (12 in a case) The 26 Quart picnic cooler is perfect for keeping food and beverages cold on the go. Inside Dimensions: 15" x 9.5" x...
Sold by the case (12 in a case) The 39 Quart picnic cooler is perfect for keeping food and beverages cold on the go. Inside Dimensions: 22" x 12" x...
Sold by the case (15 in a case) The 14 Quart picnic cooler is perfect for keeping food and beverages cold on the go. Inside Dimensions: 10" x 8" x...
Sold by the case (16 in a case) The 5 inch Shipper Cooler is ideal for keeping contents cold in transit whether it is via the UPS, FED-EX or freight.
Sold by the case (20 in a case) The 7 inch Shipper cooler is ideal for keeping contents cold in transit whether it is via the UPS, FED-EX or freight.
Sold by the case (6 in a case) The 20-lb cooler is perfect for shipping, insulating and storing. Inside Dimensions: 15" x 9.5" x 9" deep Wall Thickness: 1" Case...
Sold by the case (8 in a case) The 10-lb cooler is perfect for shipping, insulating and storing. Inside Dimensions: 15" x 9.5" x 5.25" deep Wall Thickness: 1" Case...
As the technology of plastics expands, the end-uses for moldable foam increases on what seems like a daily basis. The superior strength characteristics for such a lightweight material make it...
Corner pads and posts are available to protect any item with 90° edges. Superior cushioning characteristics and user friendly designs offer a cost-effective alternative to custom designed packaging. New sizes...
From delicate glass lenses to heavy-duty motor assemblies, molded foam can offer a material handling solution. Whether it's used in-house or when transporting product from your facility to the end...
Protective packaging is Armstrong Brands' core strength. Even with so many recent innovations within the foam packing industry, foam and Styrofoam protective packaging is still at the heart of our...