ARM Inc. Cortex-M Evaluation Board MCBTMPM362

Description
The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB Features 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364) On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364) USB 2.0 Host (TMPM364 only) CAN 2.0 Interface (TMPM364 only) UART, I2C, and 120 GPIO via PCB headers Potentiometer for ADC Input 5 LEDs and 6 push-buttons Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Request a Quote Datasheet
Description
The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB Features 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364) On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364) USB 2.0 Host (TMPM364 only) CAN 2.0 Interface (TMPM364 only) UART, I2C, and 120 GPIO via PCB headers Potentiometer for ADC Input 5 LEDs and 6 push-buttons Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCBTMPM362 - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCBTMPM362
Cortex-M Evaluation Board MCBTMPM362
The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB Features 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364) On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364) USB 2.0 Host (TMPM364 only) CAN 2.0 Interface (TMPM364 only) UART, I2C, and 120 GPIO via PCB headers Potentiometer for ADC Input 5 LEDs and 6 push-buttons Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)

The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices.

The MCBTMPM360 Evaluation Board is available in three configurations:

  • The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device
  • The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device
  • The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB

Features

  • 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP
  • On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364)
  • On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364)
  • USB 2.0 Host (TMPM364 only)
  • CAN 2.0 Interface (TMPM364 only)
  • UART, I2C, and 120 GPIO via PCB headers
  • Potentiometer for ADC Input
  • 5 LEDs and 6 push-buttons
  • Power via USB connector
  • Debug Interface Connectors
    • 10-pin Cortex debug (0.05 inch connector)
    • 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Supplier's Site
Embedded MCU, DSP Evaluation Boards - MCBTMPM362-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MCBTMPM362-ND
Embedded MCU, DSP Evaluation Boards MCBTMPM362-ND
TMPM362 TX03 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

TMPM362 TX03 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet

Technical Specifications

  ARM Inc. DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number MCBTMPM362 MCBTMPM362-ND
Product Name Cortex-M Evaluation Board Embedded MCU, DSP Evaluation Boards
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2305126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, MPGA-105+,DL1020, 50 OHM - TB-666-50-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-050B-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers