ARM Inc. Cortex-M Evaluation Board MCBTMPM360

Description
The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB Features 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364) On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364) USB 2.0 Host (TMPM364 only) CAN 2.0 Interface (TMPM364 only) UART, I2C, and 120 GPIO via PCB headers Potentiometer for ADC Input 5 LEDs and 6 push-buttons Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Description
The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB Features 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364) On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364) USB 2.0 Host (TMPM364 only) CAN 2.0 Interface (TMPM364 only) UART, I2C, and 120 GPIO via PCB headers Potentiometer for ADC Input 5 LEDs and 6 push-buttons Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCBTMPM360 - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCBTMPM360
Cortex-M Evaluation Board MCBTMPM360
The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB Features 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364) On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364) USB 2.0 Host (TMPM364 only) CAN 2.0 Interface (TMPM364 only) UART, I2C, and 120 GPIO via PCB headers Potentiometer for ADC Input 5 LEDs and 6 push-buttons Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)

The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices.

The MCBTMPM360 Evaluation Board is available in three configurations:

  • The MCBTMPM360 Evaluation Board is populated with a Toshiba TMPM360F20 device
  • The MCBTMPM362 Evaluation Board is populated with a Toshiba TMPM362F10 device
  • The MCBTMPM364 Evaluation Board is populated with a Toshiba TMPM364F10 device providing the additional functionality of CAN and USB

Features

  • 64MHz ARM Cortex™-M3 processor-based MCU in 144-pin LQFP
  • On-Chip Flash: 2MB (TMPM360), 1MB (TMPM362/TMPM364)
  • On-Chip RAM: 128KB (TMPM360), 64KB (TMPM362/TMPM364)
  • USB 2.0 Host (TMPM364 only)
  • CAN 2.0 Interface (TMPM364 only)
  • UART, I2C, and 120 GPIO via PCB headers
  • Potentiometer for ADC Input
  • 5 LEDs and 6 push-buttons
  • Power via USB connector
  • Debug Interface Connectors
    • 10-pin Cortex debug (0.05 inch connector)
    • 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Electronic Development Boards
Product Number MCBTMPM360
Product Name Cortex-M Evaluation Board
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2105518 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB, CBP,MP1766, 50 OHM - TB-684+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-2ED4820EB22HSV48TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers