Arlington Industries, Inc. Rigid/EMT Conduit Hub WH9

Description
DIE CAST ZINC MATERIAL 4.55 INCH DIA X 2.42 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE WH MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 4.55 INCH DIA X 2.42 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE WH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH9 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Hub
WH9
Rigid/EMT Conduit Hub WH9
DIE CAST ZINC MATERIAL 4.55 INCH DIA X 2.42 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE WH MODEL
  • DIE CAST ZINC MATERIAL
  • 4.55 INCH DIA X 2.42 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • INSULATED THROAT TYPE
  • WH MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number WH9
Product Name Rigid/EMT Conduit Hub
Fitting Type Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details