Arlington Industries, Inc. Rigid/EMT Conduit Hub WH7

Description
MALE THREADED TYPE DIE CAST ZINC MATERIAL 3.325 INCH DIA X 2.045 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
MALE THREADED TYPE DIE CAST ZINC MATERIAL 3.325 INCH DIA X 2.045 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH7 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Hub
WH7
Rigid/EMT Conduit Hub WH7
MALE THREADED TYPE DIE CAST ZINC MATERIAL 3.325 INCH DIA X 2.045 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE PACKAGING QUANTITY 1 PER PACK
  • MALE THREADED TYPE
  • DIE CAST ZINC MATERIAL
  • 3.325 INCH DIA X 2.045 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number WH7
Product Name Rigid/EMT Conduit Hub
Fitting Type Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details