Arlington Industries, Inc. Rigid/EMT Conduit Hub WH4

Description
MALE THREADED TYPE DIE CAST ZINC MATERIAL 2.295 INCH DIA X 1.575 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE PACKAGING QUANTITY 5 PER PACK
Datasheet
Description
MALE THREADED TYPE DIE CAST ZINC MATERIAL 2.295 INCH DIA X 1.575 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE PACKAGING QUANTITY 5 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH4 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Hub
WH4
Rigid/EMT Conduit Hub WH4
MALE THREADED TYPE DIE CAST ZINC MATERIAL 2.295 INCH DIA X 1.575 INCH L SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE PACKAGING QUANTITY 5 PER PACK
  • MALE THREADED TYPE
  • DIE CAST ZINC MATERIAL
  • 2.295 INCH DIA X 1.575 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
  • PACKAGING QUANTITY 5 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number WH4
Product Name Rigid/EMT Conduit Hub
Fitting Type Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details