Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL200

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 2.885 INCH DIAMETER 0.35 INCH THICKNESS 25 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 2.885 INCH DIAMETER 0.35 INCH THICKNESS 25 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL200 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL200
Rigid/EMT Conduit Locknut SL200
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 2.885 INCH DIAMETER 0.35 INCH THICKNESS 25 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 2.885 INCH DIAMETER
  • 0.35 INCH THICKNESS
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INCLUDES MOLDED PVC SEAL
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL200
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details