Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL150

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 2.375 INCH DIAMETER 0.3 INCH THICKNESS 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 2.375 INCH DIAMETER 0.3 INCH THICKNESS 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL150 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL150
Rigid/EMT Conduit Locknut SL150
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 2.375 INCH DIAMETER 0.3 INCH THICKNESS 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 2.375 INCH DIAMETER
  • 0.3 INCH THICKNESS
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • INCLUDES MOLDED PVC SEAL
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL150
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details