Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL100

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 1.715 INCH DIAMETER 0.26 INCH THICKNESS 25 STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 1.715 INCH DIAMETER 0.26 INCH THICKNESS 25 STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL100 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL100
Rigid/EMT Conduit Locknut SL100
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 1.715 INCH DIAMETER 0.26 INCH THICKNESS 25 STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 1.715 INCH DIAMETER
  • 0.26 INCH THICKNESS
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INCLUDES MOLDED PVC SEAL
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL100
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details