Arlington Industries, Inc. Armored Cable/Flex Conduit Connector SG75ST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.495 INCH SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.84 TO 1.11 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R], SNAP-TITE[R] BRAND HEIGHT 1.57 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.495 INCH SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.84 TO 1.11 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R], SNAP-TITE[R] BRAND HEIGHT 1.57 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - SG75ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
SG75ST
Armored Cable/Flex Conduit Connector SG75ST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.495 INCH SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.84 TO 1.11 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R], SNAP-TITE[R] BRAND HEIGHT 1.57 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.495 INCH
  • SADDLE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 0.84 TO 1.11 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • SADDLEGRIP[R], SNAP-TITE[R] BRAND
  • HEIGHT 1.57 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SG75ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details