Arlington Industries, Inc. Armored Cable/Flex Conduit Connector SG40

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.48 INCH SADDLE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 7/16 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.53 TO 0.79 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R] BRAND
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.48 INCH SADDLE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 7/16 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.53 TO 0.79 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - SG40 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
SG40
Armored Cable/Flex Conduit Connector SG40
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.48 INCH SADDLE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 7/16 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.53 TO 0.79 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R] BRAND
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.48 INCH
  • SADDLE INSTALLATION
  • UL, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 7/16 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.53 TO 0.79 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • SADDLEGRIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SG40
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details