Arlington Industries, Inc. Armored Cable/Flex Conduit Connector SG3838AST

Description
DIE-CAST ZINC MATERIAL 1.56 INCH SNAP TIGHT INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.445 TO 0.61 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP-TITE[R], SADDLEGRIP[R] BRAND INCLUDES SADDLE GRIP
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.56 INCH SNAP TIGHT INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.445 TO 0.61 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP-TITE[R], SADDLEGRIP[R] BRAND INCLUDES SADDLE GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - SG3838AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
SG3838AST
Armored Cable/Flex Conduit Connector SG3838AST
DIE-CAST ZINC MATERIAL 1.56 INCH SNAP TIGHT INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.445 TO 0.61 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP-TITE[R], SADDLEGRIP[R] BRAND INCLUDES SADDLE GRIP
  • DIE-CAST ZINC MATERIAL
  • 1.56 INCH
  • SNAP TIGHT INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 0.445 TO 0.61 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
  • SNAP-TITE[R], SADDLEGRIP[R] BRAND
  • INCLUDES SADDLE GRIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SG3838AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details