Arlington Industries, Inc. Armored Cable/Flex Conduit Connector SG3838A

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.586 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.445 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING SADDLEGRIP[R] BRAND
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.586 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.445 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING SADDLEGRIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - SG3838A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
SG3838A
Armored Cable/Flex Conduit Connector SG3838A
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.586 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.445 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING SADDLEGRIP[R] BRAND
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.586 INCH
  • (1) SCREW, SADDLE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 0.445 TO 0.612 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • DUPLEX CABLE OPENING
  • SADDLEGRIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SG3838A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details