Arlington Industries, Inc. Rigid/EMT Conduit Bushing SB130

Description
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.505 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 2.5 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH X 4 INCH TRADE SIZE
Datasheet
Description
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.505 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 2.5 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH X 4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - SB130 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
SB130
Rigid/EMT Conduit Bushing SB130
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.505 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 2.5 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH X 4 INCH TRADE SIZE
  • STUD, KNOCKOUT TYPE
  • NON-METALLIC MATERIAL
  • 0.505 INCH
  • CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON
  • UL, CSA APPROVAL
  • 2.5 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 2 INCH X 4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SB130
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details