Arlington Industries, Inc. Rigid/EMT Conduit Bushing SB10

Description
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.47 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 0.94 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.47 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 0.94 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - SB10 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
SB10
Rigid/EMT Conduit Bushing SB10
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.47 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 0.94 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • STUD, KNOCKOUT TYPE
  • NON-METALLIC MATERIAL
  • 0.47 INCH
  • CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON
  • UL, CSA APPROVAL
  • 0.94 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SB10
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details