Arlington Industries, Inc. Conduit Reducing Washer RW6

Description
STEEL MATERIAL PLATED FINISH 1.38 INCH INNER DIAMETER 2.08 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 1-1/4 INCH X 1 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 200 PER PACK
Datasheet
Description
STEEL MATERIAL PLATED FINISH 1.38 INCH INNER DIAMETER 2.08 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 1-1/4 INCH X 1 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 200 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - RW6 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Reducing Washer
RW6
Conduit Reducing Washer RW6
STEEL MATERIAL PLATED FINISH 1.38 INCH INNER DIAMETER 2.08 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 1-1/4 INCH X 1 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 200 PER PACK
  • STEEL MATERIAL
  • PLATED FINISH
  • 1.38 INCH INNER DIAMETER
  • 2.08 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • 0.035 INCH THICKNESS
  • 1-1/4 INCH X 1 INCH TRADE SIZE
  • IMC/RIGID CONDUIT CONDUIT TYPE
  • TYPE FLAT
  • PACKAGING QUANTITY 200 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW6
Product Name Conduit Reducing Washer
Fitting Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details