Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW5

Description
PLATED STEEL MATERIAL 2.08 INCH DIA X 0.035 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 2.08 INCH DIA X 0.035 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW5 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW5
Rigid/EMT Conduit Reducer RW5
PLATED STEEL MATERIAL 2.08 INCH DIA X 0.035 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 2.08 INCH DIA X 0.035 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • 200 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW5
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details