Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW42

Description
PLATED STEEL MATERIAL 5.5 INCH DIA X 0.065 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 5.5 INCH DIA X 0.065 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW42 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW42
Rigid/EMT Conduit Reducer RW42
PLATED STEEL MATERIAL 5.5 INCH DIA X 0.065 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 5.5 INCH DIA X 0.065 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • 10 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW42
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details