Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW36

Description
PLATED STEEL MATERIAL 5 INCH DIA X 0.06 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 5 INCH DIA X 0.06 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW36 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW36
Rigid/EMT Conduit Reducer RW36
PLATED STEEL MATERIAL 5 INCH DIA X 0.06 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 5 INCH DIA X 0.06 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • 10 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW36
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details