Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW32

Description
PLATED STEEL MATERIAL 1.75 INCH ID X 5 INCH OD X 0.06 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 1.75 INCH ID X 5 INCH OD X 0.06 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW32 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW32
Rigid/EMT Conduit Reducer RW32
PLATED STEEL MATERIAL 1.75 INCH ID X 5 INCH OD X 0.06 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 1.75 INCH ID X 5 INCH OD X 0.06 INCH THK SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW32
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details