Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW24

Description
PLATED STEEL MATERIAL 1.36 INCH ID X 4.49 INCH OD X 0.045 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 1.36 INCH ID X 4.49 INCH OD X 0.045 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW24 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW24
Rigid/EMT Conduit Reducer RW24
PLATED STEEL MATERIAL 1.36 INCH ID X 4.49 INCH OD X 0.045 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 1.36 INCH ID X 4.49 INCH OD X 0.045 INCH THK SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW24
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details