Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW23

Description
PLATED STEEL MATERIAL 1.06 INCH ID X 4.49 INCH OD X 0.04 INCH THK SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 1.06 INCH ID X 4.49 INCH OD X 0.04 INCH THK SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW23 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW23
Rigid/EMT Conduit Reducer RW23
PLATED STEEL MATERIAL 1.06 INCH ID X 4.49 INCH OD X 0.04 INCH THK SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 1.06 INCH ID X 4.49 INCH OD X 0.04 INCH THK SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW23
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details