Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW14

Description
PLATED STEEL MATERIAL 3.265 INCH DIAMETER X 0.035 INCH THICKNESS SIZE RIGID/IMC CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 3.265 INCH DIAMETER X 0.035 INCH THICKNESS SIZE RIGID/IMC CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW14 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW14
Rigid/EMT Conduit Reducer RW14
PLATED STEEL MATERIAL 3.265 INCH DIAMETER X 0.035 INCH THICKNESS SIZE RIGID/IMC CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 3.265 INCH DIAMETER X 0.035 INCH THICKNESS SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW14
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details