Arlington Industries, Inc. Rigid/EMT Conduit Bushing RGD75

Description
PRESS FIT TYPE 0.531 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.185 INCH DIAMETER 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
PRESS FIT TYPE 0.531 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.185 INCH DIAMETER 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - RGD75 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
RGD75
Rigid/EMT Conduit Bushing RGD75
PRESS FIT TYPE 0.531 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.185 INCH DIAMETER 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
  • PRESS FIT TYPE
  • 0.531 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.185 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RGD75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details