Arlington Industries, Inc. Rigid/EMT Conduit Bushing RGD150

Description
PRESS FIT TYPE 0.625 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.062 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
PRESS FIT TYPE 0.625 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.062 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - RGD150 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
RGD150
Rigid/EMT Conduit Bushing RGD150
PRESS FIT TYPE 0.625 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.062 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • PRESS FIT TYPE
  • 0.625 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.062 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RGD150
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details