Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMSC9075BL

Description
90 DEGREE, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL DIMENSION 2.48 INCH W X 2.87 INCH H KNOCKOUT SIZE 3/4 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
Datasheet
Description
90 DEGREE, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL DIMENSION 2.48 INCH W X 2.87 INCH H KNOCKOUT SIZE 3/4 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMSC9075BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMSC9075BL
Liquidtight Flexible Conduit Connector NMSC9075BL
90 DEGREE, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL DIMENSION 2.48 INCH W X 2.87 INCH H KNOCKOUT SIZE 3/4 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
  • 90 DEGREE, SCREW-ON TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • OVERALL DIMENSION 2.48 INCH W X 2.87 INCH H
  • KNOCKOUT SIZE 3/4 INCH
  • CONNECTION TYPE SCREW-ON
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMSC9075BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details