Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMSC9050

Description
90 DEG TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONNECTION TYPE SCREW ON NMSC MODEL
Datasheet
Description
90 DEG TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONNECTION TYPE SCREW ON NMSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMSC9050 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMSC9050
Liquidtight Flexible Conduit Connector NMSC9050
90 DEG TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONNECTION TYPE SCREW ON NMSC MODEL
  • 90 DEG TYPE
  • NON METALLIC MATERIAL
  • FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONNECTION TYPE SCREW ON
  • NMSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMSC9050
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details